Prices starting from US$2.57
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$4.09 |
4,747
|
Buy Now | |
Rapid Electronics | US$4.23 |
4,747
|
Buy Now | |
Chip One Stop | US$4.05 |
4,747
|
Buy Now | |
Farnell | US$4.47 |
3,800
|
Buy Now | |
TE Store | US$5.49 |
122
|
Buy Now | |
Newark Electronics | US$2.57 |
111
|
Buy Now | |
Avnet America | US$3.82 |
-
|
Buy Now | |
RS Americas | US$5.38 |
-
|
Buy Now | |
Boersig | US$4.37 |
-
|
Buy Now |
Number of Signal Positions | 96 |
---|---|
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Vertical |
Rows Loaded | B, A, C |
Number of Columns | 32 |
Number of Positions | 96 |
Number of Rows | 3 |
Contact Cross Section | .005 x .053in, .127 x 1.34mm |
PCB Contact Termination Area Plating Material Thickness | 99.9998 – 199.9996µin, 2.54 – 5.08µm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 2.99212 – 4.99999µin, .076 – .127µm |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | .093in, 2.36mm |
コネクタの高さ | 11.51mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 11.51mm, .452343in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Make First / Break Last | Yes |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
DIN Level | II |
DIN Size | Half |
Shielded | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 5.59mm, .22in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Card Edge Connectors EUROCARD 96P TYPE R | Rapid Electronics |
TE Connectivity - AMP Connector 096 EURO TYP R PIN AP MFBL ASY | Distrelec |
096 EURO TYP R PIN AP MFBL ASY Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .22 in Termination Post & Tail Length: 5.59 mm Number of Positions: 96 Plug Board-to-Board .22" 5.59 mm | Eurocard Connector | Part Number: 536019-5 | Internal Number: 536019-5 | TE Connectivity | TE Store |
Din 41612 Connector, Plug, 96 Position | Newark Electronics |
Conn DIN 41612 PIN 96 POS 2.54mm Solder ST Thru-Hole | Avnet America |
096 EURO TYP R PIN AP MFBL ASY | TE Connectivity 536019-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Type R Series |
RoHS: | Unknown |
Product Range | Type R Series |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Tin Lead Plated Contacts |
Contact Material | Phosphor Bronze |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 536019-5?
Additional datasheets, footprints and schematics for 536019-5 are listed on our Part Details page. You can also find images and similar parts to 536019-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 536019-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 536019-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 536019-5 fall under?
The 536019-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 536019-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 536019-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 536019-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 536019-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 536019-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 536019-5 often in real-time on the comparison pages.
What if I can't find stock of 536019-5?
You can fill out our help required form which you can use to request a quote for 536019-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.