Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.01
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$14.01
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
Rows Loaded | A, B, C |
Number of Rows | 3 |
Number of Columns | 32 |
Number of Signal Positions | 96 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Cross Section | .51 x 1.35mm, .02 x .053in |
PCB Contact Termination Area Plating Material Thickness | 99.9998 – 199.9996µin, 2.54 – 5.08µm |
Contact Type | Pin |
Contact Base Material | Brass |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 12.62mm |
Connector Height | .495966in, 12.62mm |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Ears |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Connector System | Board-to-Board |
Sealable | No |
DIN Level | II |
Make First / Break Last | Yes |
Connector & Housing Type | Plug |
Make First / Break Last Contacts Loaded | Row C - 2-31, Row A - 2-32, Row B - 1-32 |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Size | Standard |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .104in, 2.64mm |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn DIN 41612 M 96 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-536437-9?
Additional datasheets, footprints and schematics for 1-536437-9 are listed on our Part Details page. You can also find images and similar parts to 1-536437-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-536437-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-536437-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-536437-9 fall under?
The 1-536437-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-536437-9 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-536437-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-536437-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-536437-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-536437-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-536437-9 often in real-time on the comparison pages.
What if I can't find stock of 1-536437-9?
You can fill out our help required form which you can use to request a quote for 1-536437-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.