Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Width | .11in, 2.8mm |
---|---|
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Typical Current Rating | 30A |
Mating Tab Thickness | .031in, .8mm |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Wire Insulation Diameter | 3.4 – 3.7mm, .106 – .145in |
Wire Size Search | 3mm², 2.5mm², 4mm² |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 2700 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
FLA-STE-KONT2,8X0,8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-968946-2?
Additional datasheets, footprints and schematics for 1-968946-2 are listed on our Part Details page. You can also find images and similar parts to 1-968946-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968946-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968946-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968946-2 fall under?
The 1-968946-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968946-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968946-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968946-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968946-2 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 1-968946-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968946-2 often in real-time on the comparison pages.
What if I can't find stock of 1-968946-2?
You can fill out our help required form which you can use to request a quote for 1-968946-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.