Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
300
in stock
|
Buy Now | |
Boersig
from US$0.85
|
3,557
in stock
|
Buy Now | |
TTI Europe
from US$1.06
|
1,470
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
1,048
in stock
|
Buy Now | |
Farnell
from US$1.23
|
1,048
in stock
|
Buy Now | |
element14
from US$1.82
|
1,038
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
858
in stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
638
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
580
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Connector Code | A |
---|---|
Body Material | PA GF |
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 21 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Height | 30.6mm, 1.205in |
Length | 1.673in, 42.5mm |
Width | 1.396in, 35.45mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for male terminals |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Wire-To-Board Connector, Plug, 21 Rohs Compliant: Yes |Amp Te Connectivity 1-967630-2 | Newark Electronics |
HOUSING, 2.8MM, 21WAY | Farnell |
Connector: automotive | Transfer Multisort Elektronik |
TE 1-967630-2 Faston Tab Housing 2.8mm & Secondary Locking Device 3 x 7P Grey | Rapid Electronics |
TE Connectivity - AMP Housing FLACHSTE-GEH28 21P | Distrelec |
Conn Housing PL 21 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
Junior Power Timer Series 21 Position 5 mm Pitch Three Row Wire to Wire Plug | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 21Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | - |
No. of Rows | 3Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Lead Spacing | 5mm |
Where can I find additional details, specifications and documents for a 1-967630-2?
Additional datasheets, footprints and schematics for 1-967630-2 are listed on our Part Details page. You can also find images and similar parts to 1-967630-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967630-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967630-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967630-2 fall under?
The 1-967630-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967630-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967630-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967630-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967630-2 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, Farnell and element14 have stock available or on a lead time for 1-967630-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967630-2 often in real-time on the comparison pages.
What if I can't find stock of 1-967630-2?
You can fill out our help required form which you can use to request a quote for 1-967630-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.