Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.01
|
107
in stock
|
Buy Now | |
TTI Europe
from US$1.54
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
825
in stock
|
Buy Now | |
Distrelec
from US$1.47
|
825
in stock
|
Buy Now | |
Boersig
from US$1.12
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
612
in stock
|
Buy Now | |
element14
from US$1.96
|
612
in stock
|
Buy Now | |
Farnell
from US$1.98
|
612
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Natural |
Number of Positions | 21 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Width | 35.45mm, 1.396in |
Length | 42.5mm, 1.673in |
Height | 1.205in, 30.6mm |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 600 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Combination Line Connector 21 Contact(s) Male | Rapid Electronics |
TE Connectivity - AMP Housing FLA-STE-GEH28MM21P | Distrelec |
Automotive Conn Housing, Plug, 21Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 21POS | element14 |
MCP 2.8 21 way tab housing,key B,natural | RS |
Conn Housing PL 21 POS 5mm Crimp ST Panel Mount | Avnet Abacus |
AMP MCP Series 21 Position 5 mm Pitch Three Row Wire to Wire Plug Housing | Future Electronics |
Tab Housing, Natural, PA GF, Pitch 5.0000 mm, AC Voltage 28 V, AMP Series | TE Connectivity 2-967630-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-967630-1?
Additional datasheets, footprints and schematics for 2-967630-1 are listed on our Part Details page. You can also find images and similar parts to 2-967630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967630-1 fall under?
The 2-967630-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967630-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967630-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Boersig and Newark Electronics have stock available or on a lead time for 2-967630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967630-1 often in real-time on the comparison pages.
What if I can't find stock of 2-967630-1?
You can fill out our help required form which you can use to request a quote for 2-967630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.