Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
234
in stock
|
Buy Now | |
Boersig
from US$0.85
|
17,253
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
10,779
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
8,986
in stock
|
Buy Now | |
element14
from US$1.82
|
7,138
in stock
|
Buy Now | |
Farnell
from US$1.63
|
7,138
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
5,493
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
4,800
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
4,200
in stock
|
Buy Now | |
Distrelec
from US$1.33
|
693
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.52
|
521
in stock
|
Buy Now | |
Conrad
from US$1.89
|
64
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,600
in stock
|
Buy Now | |
Compona
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
TE Store
from US$0.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Brown |
Number of Positions | 21 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Width | 35.45mm, 1.396in |
Length | 42.5mm, 1.673in |
Height | 1.205in, 30.6mm |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 5mm, .197in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 600 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
967630 Series 21 Position 5 mm Pitch Three Row Wire to Wire Plug Housing | Future Electronics |
Plug Housing, 21Pos, Pa Gf, Brown | Newark Electronics |
HOUSING, 2.8MM, 21WAY | element14 |
Connectors 21P 2TAB PLUG BROWN CONNECTOR HOUSING | Rapid Electronics |
HOUSING FOR MALE TERMINALS | TTI Europe |
TE Connectivity - AMP Housing FLA STEGEHZ | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Junior Power Timer 2.8 21W plug housing | RS |
Content: 1 pc(s) | Conrad |
Conn Housing PL 21 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
Junior Power Timer 2.8 21W plug housing | TE Connectivity 1-967630-1 | RS Americas |
FLA STEGEHZ Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 21 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1-967630-1 | Internal Number: 1-967630-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Gender | Plug |
No. of Positions | 21Ways |
Pitch Spacing | 5mm |
For Use With | AMP Junior Power Timer Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Lead Spacing | 5mm |
No. of Contacts | 21Contacts |
No. of Rows | 3Rows |
Where can I find additional details, specifications and documents for a 1-967630-1?
Additional datasheets, footprints and schematics for 1-967630-1 are listed on our Part Details page. You can also find images and similar parts to 1-967630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967630-1 fall under?
The 1-967630-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967630-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967630-1 have stock available?
Authorised distributors including Boersig, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-967630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967630-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967630-1?
You can fill out our help required form which you can use to request a quote for 1-967630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.