3-965641-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

TAB HSG 2.8MM 6POS.

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for RS
RS
from US$1.17
90
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.76
264
in stock
Buy Now
Logo for element14
element14
from US$1.88
264
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.10
264
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.18
-
Buy Now
Logo for Boersig
Boersig
from US$1.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.98
-
Buy Now

Specifications

Body Material PA GF
Color Blue
Cable Exit Angle 180°
Number of Rows 2
Number of Positions 6
Mating Tab Width .11in, 2.8mm
Width 35.45mm, 1.396in
Length 17.5mm, .689in
Height 30.6mm, 1.205in
Nominal Voltage Architecture 24V, 12V
Operating Voltage 28VDC
Centerline (Pitch) 5mm, .197in
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Quantity 1500
Packaging Method Box
Strain Relief No
Primary Locking Feature On the Terminal
Sealable No
Connector Style Housing for male terminals
Hybrid Connector No
Connector System Wire-to-Wire
Operating Temperature Range -40 – 120°C, -40 – 248°F


Alternative Descriptions

Automotive Housing, Plug, 6Pos Rohs Compliant: Yes |Amp Te Connectivity 3-965641-1 | Newark Electronics
AUTOMOTIVE HOUSING, PLUG, 6POS | element14
MCP 2.8 6 way tab housing, key C, blue | RS
Tab Housing 6 Positions 2 Rows Female 5mm Pitch 12A/24A Current 28V Voltage Blue Box | Avnet America
Tab Housing, Housing for Male Terminals, Contacts 6, Blue, PA GF, AMP Series | TE Connectivity 3-965641-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-965641-1?

Additional datasheets, footprints and schematics for 3-965641-1 are listed on our Part Details page. You can also find images and similar parts to 3-965641-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-965641-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-965641-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-965641-1 fall under?

The 3-965641-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 3-965641-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-965641-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-965641-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-965641-1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 3-965641-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-965641-1 often in real-time on the comparison pages.

What if I can't find stock of 3-965641-1?

You can fill out our help required form which you can use to request a quote for 3-965641-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay