Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
7,085
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
7,085
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
7,085
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
7,085
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PA GF |
Color | Blue |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 32.1mm, 1.264in |
Height | .488in, 12.4mm |
Width | 1.653in, 42mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .217in, 5.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1500 |
Strain Relief | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors 2,8Mm Fla-Ste-Geh3P |Amp Te Connectivity 3-968977-9 | Newark Electronics |
Automotive Connectors 2 8MM FLA-STE-GEH3P | Rapid Electronics |
TE Connectivity - AMP Housing 28MM FLA-STE-GEH3P | Distrelec |
Conn Housing RCP 3 POS 5.5mm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 3-968977-9?
Additional datasheets, footprints and schematics for 3-968977-9 are listed on our Part Details page. You can also find images and similar parts to 3-968977-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-968977-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-968977-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-968977-9 fall under?
The 3-968977-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-968977-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-968977-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-968977-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-968977-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-968977-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-968977-9 often in real-time on the comparison pages.
What if I can't find stock of 3-968977-9?
You can fill out our help required form which you can use to request a quote for 3-968977-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.