Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
18,304
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
18,260
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
18,260
in stock
|
Buy Now | |
Farnell
from US$1.37
|
14,650
in stock
|
Buy Now | |
Boersig
from US$0.82
|
11,242
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
3,971
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
1,914
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
831
in stock
|
Buy Now | |
element14
from US$1.80
|
831
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
301
in stock
|
Buy Now | |
Conrad
from US$1.70
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Compona
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
TE Store
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Other |
Connector Code | A |
Cable Exit Angle | 180° |
Number of Positions | 15 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Width | 1.396in, 35.45mm |
Height | 30.6mm, 1.205in |
Length | 32.5mm, 1.28in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Strain Relief | No |
Sealable | No |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
TE 1-967628-1 Faston Tab Housing 2.8mm 3 x 5P | Rapid Electronics |
TE Connectivity Conn Housing RCP 15 POS 5mm Crimp ST Cable Mount Purple Bag Automotive | Distrelec |
CONN HOUSING, PLUG, 15POS, 5MM | Farnell |
15 Position 5 mm Pitch 2.8 JPT Tab Plug Housing Timer Connector | Future Electronics |
Housing, Wire-To-Board | Newark Electronics |
HOUSING, 2.8MM, 15WAY | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
MCP 5mm pitch 2.8mm Tab housing, 15P | RS |
Conn Housing RCP 15 POS 5mm Crimp ST | Avnet Abacus |
FLA-ST-GEH 2.8 15P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 15 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1-967628-1 | Internal Number: 1-967628-1 | TE Connectivity | TE Store |
Housing for Male Terminals, 2.8 mm width, 15 positions, 5 mm pitch, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 15Ways |
Pitch Spacing | 5mm |
For Use With | TE Connectivity AMP MCP Connectors |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1-967628-1?
Additional datasheets, footprints and schematics for 1-967628-1 are listed on our Part Details page. You can also find images and similar parts to 1-967628-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967628-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967628-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967628-1 fall under?
The 1-967628-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967628-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967628-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967628-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967628-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Boersig have stock available or on a lead time for 1-967628-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967628-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967628-1?
You can fill out our help required form which you can use to request a quote for 1-967628-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.