Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.54
|
1,123
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
626
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
497
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
497
in stock
|
Buy Now | |
Farnell
from US$1.60
|
409
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
element14
from US$1.44
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Natural |
Number of Positions | 15 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Width | 35.45mm, 1.396in |
Height | 30.6mm, 1.205in |
Length | 1.28in, 32.5mm |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 800 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors TAB HSG 2.8MM 15POS. | Rapid Electronics |
TE Connectivity - AMP Housing TAB HSG 2.8MM 15P. | Distrelec |
Automotive Connectors Tab Hsg 2.8Mm 15Pos. Rohs Compliant: Yes |Amp Te Connectivity 2-967628-1 | Newark Electronics |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
MCP 2.8 15 way tab housing,key B,natural | RS |
Conn Housing PL 15POS 5mm ST Cable Mount Box/Carton | Avnet America |
Tab Housing, Housing for Male Terminals, Contacts 15, Natural, AMP Series | TE Connectivity 2-967628-1 | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 15POS | element14 |
Where can I find additional details, specifications and documents for a 2-967628-1?
Additional datasheets, footprints and schematics for 2-967628-1 are listed on our Part Details page. You can also find images and similar parts to 2-967628-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967628-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967628-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967628-1 fall under?
The 2-967628-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967628-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967628-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967628-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967628-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 2-967628-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967628-1 often in real-time on the comparison pages.
What if I can't find stock of 2-967628-1?
You can fill out our help required form which you can use to request a quote for 2-967628-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.