Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
1,830
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
10,345
in stock
|
Buy Now | |
TTI Europe
from US$0.55
|
9,000
in stock
|
Buy Now | |
Boersig
from US$0.90
|
4,752
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
2,091
in stock
|
Buy Now | |
element14
from US$1.70
|
2,091
in stock
|
Buy Now | |
Farnell
from US$1.06
|
2,091
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
1,675
in stock
|
Buy Now | |
Conrad
from US$1.60
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$1.99
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | 2.8mm, .11in |
Height | 12.4mm, .488in |
Length | 1.264in, 32.1mm |
Width | 1.653in, 42mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5.5mm, .217in |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector Style | Housing for male terminals |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors 2 8MM FLA-STE-GEH3P | Rapid Electronics |
Rectangular Power Housing, Plug, Panel | Newark Electronics |
RECTANGULAR POWER HOUSING, PLUG, PANEL | element14 |
MCP 2.8 3 way tab housing, key A, black | RS |
Content: 1 pc(s) | Conrad |
2,8MM FLA-STE-GEH3P | Heilind Electronics |
Conn Housing PL 3 POS 5.5mm Crimp ST Cable Mount | Avnet Abacus |
3 Position 2.8mm Tab Housing w/ Secondary Locking Device | Future Electronics |
AMP MCP 2.8 Series 5.5mm Pitch 3 Way 1 Row Male Straight PCB Housing | TE Connectivity 1-968977-9 | RS Americas |
2.8mm FLA-STE-GEH3P | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 5.5mm |
For Use With | MICRO QUADLOK SYSTEM Series Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Mounting | Panel Mount |
Where can I find additional details, specifications and documents for a 1-968977-9?
Additional datasheets, footprints and schematics for 1-968977-9 are listed on our Part Details page. You can also find images and similar parts to 1-968977-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968977-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968977-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968977-9 fall under?
The 1-968977-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-968977-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968977-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968977-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968977-9 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Boersig, Newark Electronics and element14 have stock available or on a lead time for 1-968977-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968977-9 often in real-time on the comparison pages.
What if I can't find stock of 1-968977-9?
You can fill out our help required form which you can use to request a quote for 1-968977-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.