Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
349
in stock
|
Buy Now | |
Boersig
from US$0.92
|
11,448
in stock
|
Buy Now | |
TTI Europe
from US$0.76
|
3,200
in stock
|
Buy Now | |
element14
from US$1.76
|
268
in stock
|
Buy Now | |
Farnell
from US$1.08
|
268
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
87
in stock
|
Buy Now | |
Conrad
from US$1.41
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
Distrelec
from US$1.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 15 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 32.5mm, 1.28in |
Height | 30.6mm, 1.2in |
Width | 1.39in, 35.5mm |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag/Box |
Packaging Quantity | 800 |
Strain Relief | No |
Hybrid Connector | No |
Row-to-Row Spacing | 5.5mm, .217in |
Sealable | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MCP 5mm pitch 2.8mm Tab housing, 15P | RS |
AUTOMOTIVE CONN HOUSING, PLUG, 15POS | element14 |
TE 1-967628-6 MCP Faston Tab Housing 2.8mm & Secondary Locking 3 x 5P | Rapid Electronics |
Content: 1 pc(s) | Conrad |
Automotive Conn Housing, Plug, 15Pos | Newark Electronics |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing PL 15 POS 2.8mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Rectangular Connectors - Housings | Future Electronics |
TE Connectivity FLACHSTE-GEH2 8 15P Automotive Connectors 15P 2TAB PLUG GREY CONNECTOR HOUSING | Distrelec |
Where can I find additional details, specifications and documents for a 1-967628-6?
Additional datasheets, footprints and schematics for 1-967628-6 are listed on our Part Details page. You can also find images and similar parts to 1-967628-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967628-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967628-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967628-6 fall under?
The 1-967628-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967628-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967628-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967628-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967628-6 have stock available?
Authorised distributors including Boersig, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for 1-967628-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967628-6 often in real-time on the comparison pages.
What if I can't find stock of 1-967628-6?
You can fill out our help required form which you can use to request a quote for 1-967628-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.