Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
75,624
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
34,170
in stock
|
Buy Now | |
element14
from US$1.20
|
34,029
in stock
|
Buy Now | |
Farnell
from US$1.04
|
34,029
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
8,050
in stock
|
Buy Now | |
Boersig
from US$0.82
|
5,209
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
4,420
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
3,601
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.04
|
2,771
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
869
in stock
|
Buy Now | |
Conrad
from US$1.90
|
514
in stock
|
Buy Now | |
Avnet Abacus
-
|
62,700
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$2.05
|
-
|
Buy Now | |
TE Store
from US$0.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | A |
Cable Exit Angle | 180° |
Color | Green |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | 2.8mm, .11in |
Width | 1.396in, 35.45mm |
Height | 30.6mm, 1.205in |
Length | 1.083in, 27.5mm |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
12 Position 5 mm Brown Plug Tab Housing Timer Connector | Future Electronics |
Connector, Housing, Male, 12 Position, 2.8Mm | Newark Electronics |
HOUSING, 2.8MM, 12WAY | element14 |
12P TIMER HSG TAB FIT=2.79X.81 | TTI Europe |
TE 1-967627-1 Faston Tab Housing 2.8mm & Secondary Locking Device 3 x 4P Green | Rapid Electronics |
TE Connectivity - AMP Housing FLA-STE-GEH28 12P | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
MCP 2.8 12 way tab housing, key A, green | RS |
Conn Housing PL 12 POS 5mm Crimp ST Panel Mount Loose Piece | Avnet Abacus |
Tab Housing, Housing for Male Terminals, Contacts 12, Green, PA GF, AMP Series | TE Connectivity 1-967627-1 | RS Americas |
FLA-STE-GEH2,8 12P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1-967627-1 | Internal Number: 1-967627-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 5mm |
For Use With | Junior Power Timer Series Tab Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Copper Tin |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Lead Spacing | 5mm |
No. of Contacts | 12Contacts |
No. of Rows | 3Rows |
Where can I find additional details, specifications and documents for a 1-967627-1?
Additional datasheets, footprints and schematics for 1-967627-1 are listed on our Part Details page. You can also find images and similar parts to 1-967627-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967627-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967627-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967627-1 fall under?
The 1-967627-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967627-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967627-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967627-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967627-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1-967627-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967627-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967627-1?
You can fill out our help required form which you can use to request a quote for 1-967627-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.