Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.20
|
722
in stock
|
Buy Now | |
TTI Europe
from US$1.18
|
4,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
722
in stock
|
Buy Now | |
element14
from US$1.88
|
722
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$1.70
|
49
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$1.18
|
-
|
Buy Now | |
Distrelec
from US$1.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Natural |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | .11in, 2.8mm |
Width | 35.45mm, 1.396in |
Length | 27.5mm, 1.083in |
Height | 30.6mm, 1.205in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 950 |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Sealable | No |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Housing, Plug, 12Pos Rohs Compliant: Yes |Amp Te Connectivity 2-967627-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 12POS | element14 |
Conn Housing PL 12 POS Crimp ST Panel Mount | Avnet America |
TE Connectivity - AMP Housing TAB HSG 2.8MM 12P. | Distrelec |
Where can I find additional details, specifications and documents for a 2-967627-1?
Additional datasheets, footprints and schematics for 2-967627-1 are listed on our Part Details page. You can also find images and similar parts to 2-967627-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967627-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967627-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967627-1 fall under?
The 2-967627-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967627-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967627-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967627-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967627-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2-967627-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967627-1 often in real-time on the comparison pages.
What if I can't find stock of 2-967627-1?
You can fill out our help required form which you can use to request a quote for 2-967627-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.