Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
11,048
in stock
|
Buy Now | |
element14
from US$2.01
|
11,048
in stock
|
Buy Now | |
Farnell
from US$1.21
|
11,048
in stock
|
Buy Now | |
Boersig
from US$1.17
|
691
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
458
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
418
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.56
|
28
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Future Electronics
from US$1.01
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Blue |
Cable Exit Angle | 180° |
Number of Positions | 21 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Width | 35.45mm, 1.396in |
Height | 1.205in, 30.6mm |
Length | 1.673in, 42.5mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 600 |
Strain Relief | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Conn Housing, Plug, 21Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 21POS | element14 |
Combination Line Connector 21 Contact(s) Male | Rapid Electronics |
TE Connectivity - AMP Housing FLA-STE-GEH28 21P | Distrelec |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing PL 21 POS 5mm Crimp ST Cable Mount | Avnet Abacus |
MCP 2.8 21 way tab housing, key C, blue | RS |
AMP MCP Series 21 Position 5 mm Pitch Wire to Wire Three Row Plug Housing | Future Electronics |
Tab Housing, Housing for Male Terminals, Contacts 21, Blue, PA GF, AMP Series | TE Connectivity 3-967630-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-967630-1?
Additional datasheets, footprints and schematics for 3-967630-1 are listed on our Part Details page. You can also find images and similar parts to 3-967630-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-967630-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-967630-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-967630-1 fall under?
The 3-967630-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-967630-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-967630-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-967630-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-967630-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Rapid Electronics have stock available or on a lead time for 3-967630-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-967630-1 often in real-time on the comparison pages.
What if I can't find stock of 3-967630-1?
You can fill out our help required form which you can use to request a quote for 3-967630-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.