Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
4,002
in stock
|
Buy Now | |
Boersig
from US$0.83
|
10,557
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
5,496
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
5,348
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
4,719
in stock
|
Buy Now | |
element14
from US$1.32
|
4,002
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
3,112
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
301
in stock
|
Buy Now | |
Conrad
from US$2.19
|
265
in stock
|
Buy Now | |
Avnet Abacus
-
|
77,000
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
TE Store
from US$0.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 18 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Height | 30.6mm, 1.205in |
Width | 1.396in, 35.45mm |
Length | 37.5mm, 1.476in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | .197in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
FLA-STE-GEH2 8 18P | Rapid Electronics |
TE Connectivity Conn Housing RCP 18 POS 5mm Crimp ST Cable Mount Gray Bag Automotive | Distrelec |
Plug & Socket Housing, Plug, 18 Position, 5Mm | Newark Electronics |
HOUSING, 2.8MM, 18WAY | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 18 POS 5mm Crimp ST | Avnet Abacus |
2.8MM 18 POS WTB CONNECTOR HOUSING | Future Electronics |
FLA-STE-GEH2,8 18P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1-967629-1 | Internal Number: 1-967629-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Gender | Plug |
No. of Positions | 18Ways |
Pitch Spacing | 5mm |
For Use With | Junior Power Timer Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-967629-1?
Additional datasheets, footprints and schematics for 1-967629-1 are listed on our Part Details page. You can also find images and similar parts to 1-967629-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967629-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967629-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967629-1 fall under?
The 1-967629-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-967629-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967629-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967629-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967629-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-967629-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967629-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967629-1?
You can fill out our help required form which you can use to request a quote for 1-967629-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.