Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
310
in stock
|
Buy Now | |
Boersig
from US$0.15
|
80,996
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
8,201
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
7,221
in stock
|
Buy Now | |
element14
from US$0.19
|
6,966
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,966
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
3,783
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
2,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
1,470
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,366
in stock
|
Buy Now | |
TE Store
from US$0.11
|
917
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
882
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
603
in stock
|
Buy Now | |
Conrad
from US$0.32
|
384
in stock
|
Buy Now | |
Electro Enterprises
from US$0.21
|
108
in stock
|
Buy Now | |
Powell Electronics
from US$0.18
|
93
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
70
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
from US$0.32
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board, Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Accessories: secondary lock | Transfer Multisort Elektronik |
Secondary Lock, 2.8 Jpt, 18 Position | Newark Electronics |
SECONDARY LOCK, 2.8 JPT, 18WAY | element14 |
2. RETAINER FOR 18POS | Heilind Electronics |
TIMER CON 2.RETAINER FOR 18P. | TTI Europe |
TE 967634-1 Faston Tab Housing Secondary Locking Device 18P Grey | Rapid Electronics |
2. RETAINER FOR 18POS Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Gray Primary Product Material: PBT GF Secondary Lock Gray PBT GF | Automotive Connector Lock & Position Assurance | Part Number: 967634-1 | Internal Number: 967634-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Retainer, Timer Connector System, Grey | Distrelec |
Contact fuse for J-P-T timer housing and flat connector housing.This text is machine translated. | Conrad |
JPT Timer 2.8 18 way secondary lock | RS |
Secondary Lock for use with Unsealed 2.8 mm Tab Housing | TE Connectivity 967634-1 | RS Americas |
Connector Accessories 18 POS Retainer Housing Straight Polybutylene Terephthalate Gray | Avnet Abacus |
18 Position 5.00 mm Secondary Lock Accessory | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Screw |
---|---|
For Use With | 967624 & 967629 JPT Housings |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 967634-1?
Additional datasheets, footprints and schematics for 967634-1 are listed on our Part Details page. You can also find images and similar parts to 967634-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967634-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967634-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967634-1 fall under?
The 967634-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 967634-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967634-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967634-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967634-1 have stock available?
Authorised distributors including Boersig, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 967634-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967634-1 often in real-time on the comparison pages.
What if I can't find stock of 967634-1?
You can fill out our help required form which you can use to request a quote for 967634-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.