Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.18
|
650
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
550
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
46
in stock
|
Buy Now | |
element14
from US$1.44
|
46
in stock
|
Buy Now | |
Farnell
from US$1.23
|
46
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$2.12
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Natural |
Number of Positions | 9 |
Number of Rows | 3 |
Mating Tab Width | 2.8mm, .11in |
Length | .886in, 22.5mm |
Height | 1.205in, 30.6mm |
Width | 1.396in, 35.45mm |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .197in, 5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1100 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Sealable | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
MCP 2.8 9 way tab housing, key B,natural | RS |
Combination Line Connector 9 Contact(s) Male | Rapid Electronics |
TE Connectivity - AMP Housing TAB HSG 2.8MM 9P. | Distrelec |
Automotive Housing, Plug, 9Pos Rohs Compliant: Yes |Amp Te Connectivity 2-967626-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 9POS | element14 |
Conn Housing PL 9 POS Crimp ST Cable Mount | Avnet America |
Tab Housing, Housing for Male Terminals, Contacts 9, Natural, PA GF, AMP Series | TE Connectivity 2-967626-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-967626-1?
Additional datasheets, footprints and schematics for 2-967626-1 are listed on our Part Details page. You can also find images and similar parts to 2-967626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-967626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-967626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-967626-1 fall under?
The 2-967626-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-967626-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-967626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-967626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-967626-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2-967626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-967626-1 often in real-time on the comparison pages.
What if I can't find stock of 2-967626-1?
You can fill out our help required form which you can use to request a quote for 2-967626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.