Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
2,442
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
42
in stock
|
Buy Now | |
element14
from US$2.00
|
42
in stock
|
Buy Now | |
Farnell
from US$2.21
|
42
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.56
|
-
|
Buy Now | |
TTI Europe
from US$1.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Connector Code | C |
Body Material | PA |
Color | Red |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 2.8mm, .11in |
Length | 25.1mm, .988in |
Height | .629in, 16mm |
Width | 1.32in, 33.7mm |
Centerline (Pitch) | .2in, 5.08mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 5.08mm, .2in |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Connector: wire-wire | Transfer Multisort Elektronik |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 8 Poles ,Keying Option C, Red | Distrelec |
Automotive Housing, Plug, 8Pos Rohs Compliant: Yes |Te Connectivity 969191-3 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 8POS | element14 |
Conn Housing PL 8 POS 5.08mm Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 969191-3?
Additional datasheets, footprints and schematics for 969191-3 are listed on our Part Details page. You can also find images and similar parts to 969191-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969191-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969191-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969191-3 fall under?
The 969191-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 969191-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969191-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 969191-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969191-3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 969191-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969191-3 often in real-time on the comparison pages.
What if I can't find stock of 969191-3?
You can fill out our help required form which you can use to request a quote for 969191-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.