Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.23
|
228
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.84
|
819
in stock
|
Buy Now | |
Newark Electronics
from US$2.72
|
228
in stock
|
Buy Now | |
element14
from US$1.61
|
228
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
123
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Code | B |
---|---|
Color | Yellow |
Body Material | PA |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | .63in, 16mm |
Length | 25.1mm, .988in |
Height | 1.327in, 33.7mm |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Carton |
Sealable | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .197in, 5mm |
Strain Relief | No |
Connector System | Wire-to-Wire |
FLA-STE-GEH2,8 8P | Future Electronics |
FLA-STE-GEH2,8 8P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 969191-2 | Internal Number: 969191-2 | TE Connectivity | TE Store |
Automotive Conn Housing, Plug, 8Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 8POS | element14 |
TE Connectivity - AMP Plug Housing, Plug, 2 Rows, 8 Poles ,Keying Option B, Yellow | Distrelec |
Connector: wire-wire | Transfer Multisort Elektronik |
Conn Housing PL 8 POS 5.08mm Crimp ST Cable Mount | Avnet America |
Junior Power Timer 2.8 8W tab housing | TE Connectivity 969191-2 | RS Americas |
FLA-STE-GEH2,88P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 969191-2?
Additional datasheets, footprints and schematics for 969191-2 are listed on our Part Details page. You can also find images and similar parts to 969191-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969191-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969191-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969191-2 fall under?
The 969191-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 969191-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969191-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 969191-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969191-2 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Newark Electronics and element14 have stock available or on a lead time for 969191-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969191-2 often in real-time on the comparison pages.
What if I can't find stock of 969191-2?
You can fill out our help required form which you can use to request a quote for 969191-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.