Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0927366-1,
E30629-000 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
275
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
11,031
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
10,776
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
884
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
31
in stock
|
Buy Now | |
element14
from US$1.23
|
31
in stock
|
Buy Now | |
Farnell
from US$1.00
|
31
in stock
|
Buy Now | |
Future Electronics
from US$0.89
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
TTI Europe
from US$0.75
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Yellow |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 2.8mm, .11in |
Length | 1.134in, 28.8mm |
Height | 23mm, .906in |
Width | .543in, 13.8mm |
Centerline (Pitch) | .2in, 5.08mm |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bag |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Row-to-Row Spacing | 5.08mm, .2in |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Automotive Connectors 8P MIN D-FLACHF GEH | Rapid Electronics |
Connector: wire-wire/PCB | Transfer Multisort Elektronik |
Receptacle Housing, 8Pos, Pa, Yellow | Newark Electronics |
HOUSING, JR. TIMER, 8 WAY | element14 |
8 Position Housing for Junior Timer Contact | Future Electronics |
Conn Housing RCP 8 POS Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | Junior Timer Series |
RoHS: | Unknown |
Product Range | Junior Timer Series |
---|---|
Gender | Plug |
No. of Positions | 8Ways |
Pitch Spacing | 2.79mm |
For Use With | AMP Junior Power Timer Series Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Cable Mount |
Contact Gender | Socket |
No. of Contacts | 8Contacts |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 927366-1?
Additional datasheets, footprints and schematics for 927366-1 are listed on our Part Details page. You can also find images and similar parts to 927366-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927366-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927366-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927366-1 fall under?
The 927366-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 927366-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927366-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927366-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927366-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 927366-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927366-1 often in real-time on the comparison pages.
What if I can't find stock of 927366-1?
You can fill out our help required form which you can use to request a quote for 927366-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.