Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
873
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
873
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.42
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Body Material | PA |
Connector Code | D |
Cable Exit Angle | 180° |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | 16mm, .629in |
Width | 33.7mm, 1.32in |
Length | .988in, 25.1mm |
Centerline (Pitch) | 5.08mm, .2in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Row-to-Row Spacing | .2in, 5.08mm |
Connector Style | Housing for male terminals |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Connectors FLA-STE-GEH2 8 8P | Rapid Electronics |
TE Connectivity - AMP Housing FLA-STE-GEH28 8P | Distrelec |
Automotive Housing, Plug, 8Pos, Brown Rohs Compliant: Yes |Amp Te Connectivity 969191-4 | Newark Electronics |
AMP969191-4 | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 8POS, BROWN | element14 |
FLA-STE-GEH2,8 8P | Boersig |
Where can I find additional details, specifications and documents for a 969191-4?
Additional datasheets, footprints and schematics for 969191-4 are listed on our Part Details page. You can also find images and similar parts to 969191-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 969191-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 969191-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 969191-4 fall under?
The 969191-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 969191-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 969191-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 969191-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 969191-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 969191-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 969191-4 often in real-time on the comparison pages.
What if I can't find stock of 969191-4?
You can fill out our help required form which you can use to request a quote for 969191-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.