Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
940
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
73,500
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
21,000
in stock
|
Buy Now | |
RS Americas
from US$0.46
|
4,749
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
4,493
in stock
|
Buy Now | |
element14
from US$0.62
|
586
in stock
|
Buy Now | |
Farnell
from US$0.67
|
586
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 30A |
Wire Insulation Diameter | 1.4 – 2.1mm, .134in |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 1.5mm², 2.5mm², 1.25mm², 1mm², 1.3mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TAB 2.8X0.8 CONTACT CS SWS AU | TTI Europe |
AMP MCP 2.8 PCB Connector Contact Male Crimp Gold Plating 17 - 20 AWG | TE Connectivity 1-962915-3 | RS Americas |
Contact, Pin, 20-17Awg, Crimp | Newark Electronics |
MCP 2.8 SWS tab contact 20-17 AWG | RS |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
20-17 AWG 2.79 x 0.81 mm Insulation Support Crimp Tab Timer Contact | Future Electronics |
FLACHSTECKER2,8X0,8 | Boersig |
Flachstecker2 Sealed Tab Terminal, 2.8 mm width, .8 mm thick, 0-24A (low power) transmits | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Flat JPT MCP Series |
RoHS: | Unknown |
Product Range | Flat JPT MCP Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Where can I find additional details, specifications and documents for a 1-962915-3?
Additional datasheets, footprints and schematics for 1-962915-3 are listed on our Part Details page. You can also find images and similar parts to 1-962915-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962915-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962915-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962915-3 fall under?
The 1-962915-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-962915-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962915-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962915-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962915-3 have stock available?
Authorised distributors including Avnet America, TTI Europe, RS Americas, Newark Electronics and RS have stock available or on a lead time for 1-962915-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962915-3 often in real-time on the comparison pages.
What if I can't find stock of 1-962915-3?
You can fill out our help required form which you can use to request a quote for 1-962915-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.