Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
8,544
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
14,860
in stock
|
Buy Now | |
element14
from US$0.45
|
14,860
in stock
|
Buy Now | |
Farnell
from US$0.20
|
14,860
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Mating Tab Thickness | .64mm, .025in |
Terminal & Splice Type | Tab |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Interface Plating | Gold (Au) |
Typical Current Rating | 6A |
Wire Insulation Diameter | .055 – .094in, 1.4 – 2.4mm |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Size | .2 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact, Pin, Crimp, 23-20Awg Rohs Compliant: Yes |Amp Te Connectivity 171631-2 | Newark Electronics |
CONTACT, PIN, CRIMP, 23-20AWG | element14 |
0.70 Contact,tab,0.20-0.60mm² | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Econoseal J Series [Mark II (+)] Series Contact | TE Connectivity 171631-2 | RS Americas |
Where can I find additional details, specifications and documents for a 171631-2?
Additional datasheets, footprints and schematics for 171631-2 are listed on our Part Details page. You can also find images and similar parts to 171631-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 171631-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 171631-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 171631-2 fall under?
The 171631-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 171631-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 171631-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 171631-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 171631-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 171631-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 171631-2 often in real-time on the comparison pages.
What if I can't find stock of 171631-2?
You can fill out our help required form which you can use to request a quote for 171631-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.