Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.51
|
75
in stock
|
Buy Now | |
TE Store
from US$0.24
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
75
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT |
Number of Positions | 1 |
Number of Rows | 1 |
Mating Tab Width | 1.8mm, .071in |
Length | 32.5mm, 1.28in |
Height | 14.2mm, .559in |
Width | .531in, 13.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
UL Flammability Rating | UL 94V-2 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
1 POS HSG MARK II+ Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 1 Housing for Male Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174879-2 | Internal Number: 174879-2 | TE Connectivity | TE Store |
Automotive Connectors 1 Pos Hsg Mark Ii+ |Amp Te Connectivity 174879-2 | Newark Electronics |
Automotive Connectors 1 POS HSG MARK II+ | Rapid Electronics |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
1 W Econoseal J Mk II receptacle housing | TE Connectivity 174879-2 | RS Americas |
TE Connectivity - AMP Housing 1 P HSG MARK II+ | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 174879-2?
Additional datasheets, footprints and schematics for 174879-2 are listed on our Part Details page. You can also find images and similar parts to 174879-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174879-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174879-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174879-2 fall under?
The 174879-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174879-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174879-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174879-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174879-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 174879-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174879-2 often in real-time on the comparison pages.
What if I can't find stock of 174879-2?
You can fill out our help required form which you can use to request a quote for 174879-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.