Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0436
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
720
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
118,552
in stock
|
Buy Now | |
Chip One Stop
from US$0.0436
|
99,303
in stock
|
Buy Now | |
TE Store
from US$0.05
|
47,245
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
45,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
41,044
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
22,666
in stock
|
Buy Now | |
Boersig
from US$0.07
|
20,677
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
19,758
in stock
|
Buy Now | |
element14
from US$0.11
|
15,381
in stock
|
Buy Now | |
Farnell
from US$0.08
|
15,381
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
1,526
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
316
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Distrelec
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | NBR |
Cable Insulation Diameter | 1.4 – 2.4mm, .059 – .094in |
UL Flammability Rating | None |
Shore A Hardness | 38 |
Lubricant Content | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
070 TYPE RUBBER PLUG Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: NBR Primary Product Color: Black Compatible Insulation Diameter Range: .059 – .094 in Compatible Insulation Diameter Range: 1.4 – 2.4 mm Single Wire Seal (SWS) NBR Black .059 – .094" | Connector Seal & Cavity Plug | Part Number: 2822352-1 | Internal Number: 2822352-1 | TE Connectivity | TE Store |
Rubber Plug, Nbr, 24-20Awg, Black | Newark Electronics |
RUBBER PLUG, NBR, 24-20AWG, BLACK | element14 |
Connector Plug, Sealing For EconoSeal Series J | Future Electronics |
Econoseal J Mk II black wire seal | RS |
Automotive Connectors 070 TYPE RUBBER PLUG | Rapid Electronics |
Connector Accessories Rubber Plug Black 20 to 24AWG Crimp | Avnet Abacus |
TE Connectivity 070 TYPE RUBBER PLUG Automotive Connectors 070 TYPE RUBBER PLUG | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Seal Plug |
---|---|
For Use With | AMPSEAL Automotive Plug Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 2822352-1?
Additional datasheets, footprints and schematics for 2822352-1 are listed on our Part Details page. You can also find images and similar parts to 2822352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2822352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2822352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2822352-1 fall under?
The 2822352-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 2822352-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2822352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2822352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2822352-1 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, TE Store, TTI Europe and Powell Electronics have stock available or on a lead time for 2822352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2822352-1 often in real-time on the comparison pages.
What if I can't find stock of 2822352-1?
You can fill out our help required form which you can use to request a quote for 2822352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.