Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 6 |
Width | 24.8mm, .976in |
Length | 43.2mm, 1.701in |
Height | 1.087in, 27.6mm |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire, Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Hybrid Connector | No |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Where can I find additional details, specifications and documents for a 184134-1?
Additional datasheets, footprints and schematics for 184134-1 are listed on our Part Details page. You can also find images and similar parts to 184134-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184134-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184134-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184134-1 fall under?
The 184134-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184134-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184134-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184134-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184134-1 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 184134-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184134-1 often in real-time on the comparison pages.
What if I can't find stock of 184134-1?
You can fill out our help required form which you can use to request a quote for 184134-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.