Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
51
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
597
in stock
|
Buy Now | |
TE Store
from US$0.74
|
564
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
506
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
426
in stock
|
Buy Now | |
Conrad
from US$2.26
|
382
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
153
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
100
in stock
|
Buy Now | |
element14
from US$0.97
|
88
in stock
|
Buy Now | |
Farnell
from US$1.27
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$1.53
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Height | 26.85mm, 1.057in |
Length | 1.437in, 36.5mm |
Width | 1.476in, 37.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .189in, 4.8mm |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Row-to-Row Spacing | .118in, 3mm |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity - AMP Housing, Plug, 2 Rows, 12 Poles, Black | Distrelec |
12 POS HSG MARK II+ Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174663-2 | Internal Number: 174663-2 | TE Connectivity | TE Store |
12 POS HSG MARK II | Heilind Electronics |
Content: 1 pc(s) | Conrad |
Automotive Conn Housing, Plug, 12Pos | Newark Electronics |
Connector: automotive | Transfer Multisort Elektronik |
AUTOMOTIVE CONN HOUSING, PLUG, 12POS | element14 |
12W Econoseal J Mk II receptacle housing | RS |
Automotive Connectors 12 POS HSG MARK II | Rapid Electronics |
12 Position 2 Row 5.60 mm Pitch Black Housings Receptacle Rectangular Connector | Future Electronics |
Conn Housing RCP 12 POS 4.8mm Crimp ST | Avnet America |
12W Econoseal J Mk II receptacle housing | TE Connectivity 174663-2 | RS Americas |
Where can I find additional details, specifications and documents for a 174663-2?
Additional datasheets, footprints and schematics for 174663-2 are listed on our Part Details page. You can also find images and similar parts to 174663-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174663-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174663-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174663-2 fall under?
The 174663-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174663-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174663-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174663-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174663-2 have stock available?
Authorised distributors including Distrelec, TE Store, Heilind Electronics, Chip One Stop and Conrad have stock available or on a lead time for 174663-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174663-2 often in real-time on the comparison pages.
What if I can't find stock of 174663-2?
You can fill out our help required form which you can use to request a quote for 174663-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.