Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 6 |
Length | 43.2mm, 1.7in |
Width | .976in, 24.8mm |
Height | 1.09in, 27.6mm |
Nominal Voltage Architecture | 12V, 42V, 80V, 90V, 48V, 24V, 125V |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | No |
Mounting Feature | Without |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Quantity | 800 |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Where can I find additional details, specifications and documents for a 184341-1?
Additional datasheets, footprints and schematics for 184341-1 are listed on our Part Details page. You can also find images and similar parts to 184341-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184341-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184341-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184341-1 fall under?
The 184341-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184341-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184341-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184341-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184341-1 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 184341-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184341-1 often in real-time on the comparison pages.
What if I can't find stock of 184341-1?
You can fill out our help required form which you can use to request a quote for 184341-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.