174264-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

ECONO-J MK-2 CAP HSG 6P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0224

Distributor Stock
Logo for RS
RS
from US$0.0224
3,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.67
3,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.84
2,116
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.53
1,710
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.45
1,688
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
246
in stock
Buy Now
Logo for element14
element14
from US$0.89
246
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.76
246
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.23
48
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.79
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0400
-
Buy Now
Logo for Boersig
Boersig
from US$0.78
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Body Material PBT
Cable Exit Angle 180°
Color Black
Number of Rows 2
Number of Positions 6
Mating Tab Width 1.8mm, .071in
Height 20.6mm, .811in
Width 23.1mm, .909in
Length 1.398in, 35.5mm
Operating Voltage 12VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) 4.8mm, .189in
UL Flammability Rating UL 94V-2
Mounting Feature Without
Polarized Yes
Terminal Position Assurance Yes
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Method Bag
Packaging Quantity 100
Strain Relief No
Sealable Yes
Row-to-Row Spacing .138in, .118in, 3mm, 3.5mm
Connector Style Housing for male terminals
Hybrid Connector No
Connector System Wire-to-Wire
Primary Locking Feature Integrated in Housing
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

TE Connectivity - AMP Housing, Plug, 2 Rows, 6 Poles, Black | Distrelec
ECONO-J MK-2 CAP HSG 6P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174264-2 | Internal Number: 174264-2 | TE Connectivity | TE Store
Cap Housing, 6Pos, Pbt, Black | Newark Electronics
HOUSING, RECEPTACLE, ECONOSEAL, 6WAY | element14
Connector: automotive | Transfer Multisort Elektronik
6 Position 4.80mm Econoseal J 070 Series Receptacle | Future Electronics
Conn Housing RCP 6 POS Crimp ST | Avnet America


174264-2 Connectors by Unknown

HOUSING RECEPTACLE ECONOSEAL 6WAY

Status: Unknown
Series: Econoseal J Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Econoseal J Series
Gender Receptacle
No. of Positions 6Ways
Pitch Spacing -
For Use With Econoseal Mark II+ Contacts Double Lock Plates
SVHC No SVHC (15-Jan-2019)
Connector Body Material PBT (Polybutylene Terephthalate) Body
Locking Type Latch

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 174264-2?

Additional datasheets, footprints and schematics for 174264-2 are listed on our Part Details page. You can also find images and similar parts to 174264-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 174264-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174264-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 174264-2 fall under?

The 174264-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 174264-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 174264-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 174264-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 174264-2 have stock available?

Authorised distributors including RS, TTI Europe, Distrelec, TE Store and Chip One Stop have stock available or on a lead time for 174264-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 174264-2 often in real-time on the comparison pages.

What if I can't find stock of 174264-2?

You can fill out our help required form which you can use to request a quote for 174264-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay