Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202606755 |
Seal Type | Single Wire Seal (SWS) |
---|---|
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Gold (Au) |
Typical Current Rating | 12A |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG, .4mm², .75mm², .85mm², .3mm², 20AWG |
Wire Insulation Diameter | .047 – .082in, 1.2 – 2.1mm |
Wire Size | .3 – 1mm² |
Agency/Standard | SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 6000 |
Packaging Method | Package |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Contact, Socket, 22-17Awg, Crimp | Newark Electronics |
RECPT, CONTACT .070, AUPHBZ Terminal Type: Receptacle Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 17 AWG Receptacle 1.8 mm .071" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 184095-1 | Internal Number: 184095-1 | Alias Number: 8202606755 | 22 – 17 AWG | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 17AWG | Farnell |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 184095-1?
Additional datasheets, footprints and schematics for 184095-1 are listed on our Part Details page. You can also find images and similar parts to 184095-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184095-1 fall under?
The 184095-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 184095-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184095-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184095-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184095-1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Farnell, Avnet America and element14 have stock available or on a lead time for 184095-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184095-1 often in real-time on the comparison pages.
What if I can't find stock of 184095-1?
You can fill out our help required form which you can use to request a quote for 184095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.