Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.03
|
19,961
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
19,961
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
19,961
in stock
|
Buy Now | |
Chip One Stop
from US$1.54
|
19,961
in stock
|
Buy Now | |
Farnell
from US$2.19
|
15,975
in stock
|
Buy Now | |
Heilind Electronics
from US$1.91
|
1,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.91
|
500
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
Boersig
from US$2.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 4 |
Width | 30.6mm, 1.205in |
Height | 27.6mm, 1.09in |
Length | 23.2mm, .91in |
Operating Voltage | 125VAC, 125VDC |
Nominal Voltage Architecture | 90V, 80V, 12V, 48V, 24V, 42V, 125V |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Package |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Conn 2X2 Plg Asy, Key A, W/O Cpa C3 |Amp Te Connectivity 184392-1 | Newark Electronics |
Automotive Conn 2X2 PLG ASY KEY A W/O CPA C3 | Rapid Electronics |
TE Connectivity - AMP Housing 2X2 PLG ASY KEY A W/O CPA C3 | Distrelec |
2X2 PLG ASY, KEY A, W/O CPA C3 | Heilind Electronics |
Conn Housing PL 4 POS Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | SSC Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Product Range | SSC Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 184392-1?
Additional datasheets, footprints and schematics for 184392-1 are listed on our Part Details page. You can also find images and similar parts to 184392-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184392-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184392-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184392-1 fall under?
The 184392-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184392-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184392-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184392-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184392-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 184392-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184392-1 often in real-time on the comparison pages.
What if I can't find stock of 184392-1?
You can fill out our help required form which you can use to request a quote for 184392-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.