Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CA9322-000,
AMPS-0-0174259-2, 0-0174259-2 |
Prices starting from US$0.0137
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0137
|
6,900
in stock
|
Buy Now | |
Rapid Electronics
from US$1.17
|
1,558
in stock
|
Buy Now | |
Boersig
from US$0.89
|
1,049
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
1,009
in stock
|
Buy Now | |
TE Store
from US$0.61
|
931
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
878
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
878
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
578
in stock
|
Buy Now | |
element14
from US$0.79
|
475
in stock
|
Buy Now | |
Farnell
from US$0.83
|
475
in stock
|
Buy Now | |
Conrad
from US$1.70
|
139
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.0400
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Tab Width | 1.8mm, .071in |
Width | .72in, 18.3mm |
Height | .811in, 20.6mm |
Length | 1.398in, 35.5mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4.8mm, .189in |
UL Flammability Rating | UL 94V-2 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Row-to-Row Spacing | .118in, 3mm, .138in, 3.5mm |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors ECONO-J MK-2 CAP HSG | Rapid Electronics |
TE Connectivity - AMP Housing, Plug, 2 Rows, 4 Poles, Black | Distrelec |
ECONO-J MK-2 CAP HSG 4P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174259-2 | Internal Number: 174259-2 | Alias Number: 0-0174259-2 | TE Connectivity | TE Store |
Econo-J Mk-2 Cap Hsg 4P |Amp Te Connectivity 174259-2 | Newark Electronics |
Conn Housing RCP 4 POS 4.8mm Crimp ST | Avnet America |
HOUSING, RCPT, ECONOSEAL CONTACT | element14 |
Content: 1 pc(s) | Conrad |
Status: | Unknown |
---|---|
Series: | Econoseal J Mark II+ Series |
RoHS: | Unknown |
Product Range | Econoseal J Mark II+ Series |
---|---|
Connector Mounting | Cable Mount |
Rectangular Shell Size | - |
For Use With | AMP Econoseal J Mark II+ Series Power Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | Latch |
SVHC | No SVHC (15-Jan-2019) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 174259-2?
Additional datasheets, footprints and schematics for 174259-2 are listed on our Part Details page. You can also find images and similar parts to 174259-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174259-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174259-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174259-2 fall under?
The 174259-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174259-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174259-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174259-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174259-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Boersig, Distrelec and TE Store have stock available or on a lead time for 174259-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174259-2 often in real-time on the comparison pages.
What if I can't find stock of 174259-2?
You can fill out our help required form which you can use to request a quote for 174259-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.