Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Green |
Number of Rows | 1 |
Number of Positions | 2 |
Length | .72in, 18.4mm |
Height | 1.67in, 42.3mm |
Width | .728in, 18.5mm |
Nominal Voltage Architecture | 80V, 24V, 125V, 90V, 42V, 48V, 12V |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1000 |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Sealable | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
2 POS. CAP HSG., KEY D Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Male Terminals Wire-to-Board 2 | Automotive Housing | Part Number: 184166-1 | Internal Number: 184166-1 | .197" | TE Connectivity | TE Store |
Conn Housing RCP 2 POS 5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 184166-1?
Additional datasheets, footprints and schematics for 184166-1 are listed on our Part Details page. You can also find images and similar parts to 184166-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184166-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184166-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184166-1 fall under?
The 184166-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184166-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184166-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184166-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184166-1 have stock available?
Authorised distributors including TE Store, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 184166-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184166-1 often in real-time on the comparison pages.
What if I can't find stock of 184166-1?
You can fill out our help required form which you can use to request a quote for 184166-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.