Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0174359-2,
CA9319-000 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
1,510
in stock
|
Buy Now | |
Boersig
from US$0.53
|
9,002
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
6,413
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
4,091
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
2,226
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
2,226
in stock
|
Buy Now | |
TE Store
from US$0.37
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
1,522
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
814
in stock
|
Buy Now | |
element14
from US$0.54
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.75
|
198
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
138
in stock
|
Buy Now | |
Farnell
from US$0.54
|
130
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
100
in stock
|
Buy Now | |
Conrad
from US$0.84
|
71
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .071in, 1.8mm |
Width | .909in, 23.1mm |
Length | 32.5mm, 1.28in |
Height | .547in, 13.9mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4.8mm, .189in |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 3P HOUSING FOR MALE | Rapid Electronics |
070 ECONOSEAL MARK-2 CAP 3P | Heilind Electronics |
070 Econoseal Mark-2 Cap 3P |Amp Te Connectivity 174359-2 | Newark Electronics |
070 ECONOSEAL MARK-2 CAP 3P Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174359-2 | Internal Number: 174359-2 | Alias Number: AMPS-0-0174359-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing, Plug, 1 Rows, 3 Poles, Black | Distrelec |
3 W Econoseal J Mk II receptacle housing | RS |
RECEPTACLE HOUSING, 3 WAY | element14 |
Connector: automotive | Transfer Multisort Elektronik |
Econoseal J Mk II receptacle housing 3 W | TE Connectivity 174359-2 | RS Americas |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 3 POS 4.8mm Crimp ST | Avnet Abacus |
Where can I find additional details, specifications and documents for a 174359-2?
Additional datasheets, footprints and schematics for 174359-2 are listed on our Part Details page. You can also find images and similar parts to 174359-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174359-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174359-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174359-2 fall under?
The 174359-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174359-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174359-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174359-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174359-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Heilind Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 174359-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174359-2 often in real-time on the comparison pages.
What if I can't find stock of 174359-2?
You can fill out our help required form which you can use to request a quote for 174359-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.