Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 4 |
Height | 36.5mm, 1.44in |
Width | 1.161in, 29.49mm |
Length | 19.6mm, .77in |
Nominal Voltage Architecture | 24V, 42V, 90V, 48V, 80V, 12V, 125V |
Operating Voltage | 125VAC, 125VDC |
Polarized | No |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Package |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
2X2 Cap Asy Key A C3, Natural |Amp Te Connectivity 184346-2 | Newark Electronics |
Conn Housing RCP 4 POS Crimp ST Cable Mount Carton | Avnet America |
2X2 CAP ASY KEY A C3, NATURAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 184346-2?
Additional datasheets, footprints and schematics for 184346-2 are listed on our Part Details page. You can also find images and similar parts to 184346-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184346-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184346-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184346-2 fall under?
The 184346-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184346-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184346-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 184346-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184346-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 184346-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184346-2 often in real-time on the comparison pages.
What if I can't find stock of 184346-2?
You can fill out our help required form which you can use to request a quote for 184346-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.