184097-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

12 POS. PLUG ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.43
600
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.66
600
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.52
600
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.39
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Body Material PA GF
Cable Exit Angle 180°
Color Black
Number of Positions 12
Blank Cavity Position 1
Number of Rows 2
Width 1.205in, 30.6mm
Height 1.09in, 27.6mm
Length 40.8mm, 1.61in
Nominal Voltage Architecture 90V, 48V, 24V, 125V, 42V, 12V, 80V
Operating Voltage 125VAC, 125VDC
Centerline (Pitch) 4.8mm, .189in
UL Flammability Rating UL 94-HB
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Connector Position Assurance Capable No
Serviceable Yes
Packaging Method Package
Packaging Quantity 600
Hybrid Connector No
Connector Style Housing for female terminals
Connector System Wire-to-Device, Wire-to-Wire, Wire-to-Board
Strain Relief No
Primary Locking Feature Integrated in Housing
Sealable Yes
Operating Temperature Range -40 – 150°C, -40 – 302°F


Alternative Descriptions

Automotive Connectors 12 POS. PLUG ASSY | Rapid Electronics
TE Connectivity - AMP Housing 12 P. PLUG ASSY | Distrelec
Conn Housing PL 12 POS 4.8mm Crimp ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 184097-1?

Additional datasheets, footprints and schematics for 184097-1 are listed on our Part Details page. You can also find images and similar parts to 184097-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 184097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 184097-1 fall under?

The 184097-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 184097-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 184097-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 184097-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 184097-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Power and Signal Group have stock available or on a lead time for 184097-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 184097-1 often in real-time on the comparison pages.

What if I can't find stock of 184097-1?

You can fill out our help required form which you can use to request a quote for 184097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay