Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0174657-2 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$163.94
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
900
in stock
|
Buy Now | |
element14
from US$0.90
|
900
in stock
|
Buy Now | |
Farnell
from US$0.88
|
900
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
897
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
789
in stock
|
Buy Now | |
TE Store
from US$0.62
|
724
in stock
|
Buy Now | |
Rapid Electronics
from US$1.29
|
216
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
59
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.91
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Color | Black |
Number of Rows | 2 |
Number of Positions | 10 |
Mating Tab Width | .071in, 1.8mm |
Width | 1.287in, 32.7mm |
Length | 36.5mm, 1.437in |
Height | 30.7mm, 1.209in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 4.8mm, .189in |
UL Flammability Rating | UL 94V-2 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Row-to-Row Spacing | 3mm, .118in |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Cap Housing, 10Pos, 2Row, Pbt, Black | Newark Electronics |
HOUSING, RECEPTACLE, ECONOSEAL, 10WAY | element14 |
TE Connectivity - AMP Housing, Plug, 2 Rows, 10 Poles, Black | Distrelec |
10 POS. CAP MK II + Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 10 Housing for Male Terminals 1.8 mm .071" Wire-to-Wire | Econoseal & Connector Housing | Part Number: 174657-2 | Internal Number: 174657-2 | Alias Number: 0-0174657-2 | TE Connectivity | TE Store |
Automotive Connectors HSG CAP 1X10C F/H | Rapid Electronics |
10W Econoseal J Mk II receptacle housing | TE Connectivity 174657-2 | RS Americas |
Connector: automotive | Transfer Multisort Elektronik |
Conn Housing RCP 10 POS 4.8mm Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Econoseal J Series |
RoHS: | Unknown |
Product Range | Econoseal J Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Ways |
Pitch Spacing | - |
For Use With | Econoseal Mark II+ Contacts Double Lock Plates |
SVHC | No SVHC (27-Jun-2018) |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 174657-2?
Additional datasheets, footprints and schematics for 174657-2 are listed on our Part Details page. You can also find images and similar parts to 174657-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174657-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174657-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174657-2 fall under?
The 174657-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174657-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174657-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 174657-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174657-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Chip One Stop have stock available or on a lead time for 174657-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174657-2 often in real-time on the comparison pages.
What if I can't find stock of 174657-2?
You can fill out our help required form which you can use to request a quote for 174657-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.