Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .071in, 1.8mm |
Width | 1.665in, 42.3mm |
Height | .728in, 18.5mm |
Length | 18.4mm, .724in |
Nominal Voltage Architecture | 80V, 24V, 90V, 125V, 48V, 12V, 42V |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Agency/Standard | SAE/USCAR-2 8/97 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 1800 |
Sealable | Yes |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Combination Line Connector Male | Rapid Electronics |
Where can I find additional details, specifications and documents for a 184163-2?
Additional datasheets, footprints and schematics for 184163-2 are listed on our Part Details page. You can also find images and similar parts to 184163-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184163-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184163-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184163-2 fall under?
The 184163-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184163-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184163-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 184163-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184163-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 184163-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184163-2 often in real-time on the comparison pages.
What if I can't find stock of 184163-2?
You can fill out our help required form which you can use to request a quote for 184163-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.