Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
No stock
|
Buy Now | |
element14
from US$0.08
|
51,345
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
51,345
in stock
|
Buy Now | |
Future Electronics
from US$0.0450
|
40,000
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
36,907
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0488
|
34,635
in stock
|
Buy Now | |
Chip One Stop
from US$0.0410
|
33,297
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
33,297
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
20,341
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.0250
|
19,727
in stock
|
Buy Now | |
Boersig
from US$0.05
|
16,847
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
14,259
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
2,852
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
1,326
in stock
|
Buy Now | |
Avnet America
from US$0.0398
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
from US$0.0374
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Orange |
Cable Insulation Diameter | 1.6 – 2.1mm, .063 – .083in |
Cavity Diameter | 4.4mm, .173in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 40 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
CAVITY BLANKING PLUG, SILICONE, ORANGE | element14 |
Orange Silicon Rubber Seal Protector Connector Accessory | Future Electronics |
WIRE SEAL,RUBBER,SENSOR,ORANGE Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Orange Cavity Diameter: 4.4 mm Cavity Diameter: .173 in Single Wire Seal (SWS) Silicone Orange 4.4 mm | Connector Seal & Cavity Plug | Part Number: 184140-1 | Internal Number: 184140-1 | TE Connectivity | TE Store |
Automotive Connectors WIRE SEAL ORG | Rapid Electronics |
TE Connectivity - AMP Connectors WIRE SEAL ORG | Distrelec |
Wire Seal,rubber,sensor,orange Rohs Compliant: Yes |Amp Te Connectivity 184140-1 | Newark Electronics |
Wire Seal Rubber Sensor Orange | Dalroad Norslo |
WIRE SEAL,RUBBER,SENSOR,ORANGE | Heilind Electronics |
SSC orange wire seal, 1.6-2.1mm | RS |
Connector Accessories Seal Protector Orange | Avnet America |
Single Wire Seal, 4.4mm, Rubber, Orange, Sealed Sensor Connector System Series | TE Connectivity 184140-1 | RS Americas |
Where can I find additional details, specifications and documents for a 184140-1?
Additional datasheets, footprints and schematics for 184140-1 are listed on our Part Details page. You can also find images and similar parts to 184140-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184140-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184140-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184140-1 fall under?
The 184140-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 184140-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184140-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184140-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184140-1 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 184140-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184140-1 often in real-time on the comparison pages.
What if I can't find stock of 184140-1?
You can fill out our help required form which you can use to request a quote for 184140-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.