Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Width | .947in, 24.05mm |
Length | 22mm, .87in |
Height | 1.09in, 27.6mm |
Nominal Voltage Architecture | 42V, 24V, 125V, 80V, 48V, 90V, 12V |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 1800 |
Sealable | Yes |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
2 POS. PLUG ASSY, KEY J Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Female Terminals Wire-to-Board 2 | Automotive Housing | Part Number: 184207-1 | Internal Number: 184207-1 | .197" | TE Connectivity | TE Store |
Conn Sealed Housing Plug 2 POS 5mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 184207-1?
Additional datasheets, footprints and schematics for 184207-1 are listed on our Part Details page. You can also find images and similar parts to 184207-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184207-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184207-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184207-1 fall under?
The 184207-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184207-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184207-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184207-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184207-1 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 184207-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184207-1 often in real-time on the comparison pages.
What if I can't find stock of 184207-1?
You can fill out our help required form which you can use to request a quote for 184207-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.