Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
10,766
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
34,736
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
27,780
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0482
|
19,443
in stock
|
Buy Now | |
element14
from US$0.06
|
10,766
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0482
|
6,481
in stock
|
Buy Now | |
Avnet America
from US$0.0428
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Blue |
Cavity Diameter | .173in, 4.4mm |
Cable Insulation Diameter | .047 – .067in, 1.2 – 1.7mm |
UL Flammability Rating | None |
Shore A Hardness | 40 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
WIRE SEAL,RUBBER,SENSOR,BLUE Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Blue Cavity Diameter: 4.4 mm Cavity Diameter: .173 in Single Wire Seal (SWS) Silicone Blue 4.4 mm | Connector Seal & Cavity Plug | Part Number: 184139-1 | Internal Number: 184139-1 | TE Connectivity | TE Store |
Single Wire Seal, Silicone, Blue | Newark Electronics |
WIRE SEAL,RUBBER,SENSOR,BLUE | Heilind Electronics |
SINGLE WIRE SEAL, SILICONE, BLUE | element14 |
Connector Accessories Seal Protector Blue | Avnet America |
Where can I find additional details, specifications and documents for a 184139-1?
Additional datasheets, footprints and schematics for 184139-1 are listed on our Part Details page. You can also find images and similar parts to 184139-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184139-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184139-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184139-1 fall under?
The 184139-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 184139-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184139-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184139-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184139-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 184139-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184139-1 often in real-time on the comparison pages.
What if I can't find stock of 184139-1?
You can fill out our help required form which you can use to request a quote for 184139-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.