Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
39,337
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
46,581
in stock
|
Buy Now | |
TE Store
from US$0.0300
|
39,422
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
39,337
in stock
|
Buy Now | |
element14
from US$0.0470
|
39,337
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
6,190
in stock
|
Buy Now | |
Sager
from US$0.0399
|
432
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
137
in stock
|
Buy Now | |
Avnet America
from US$0.0428
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Purple |
Cable Insulation Diameter | .087 – .106in, 2.2 – 2.7mm |
Cavity Diameter | 4.4mm, .173in |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Poor |
Lubricant Content | Yes |
Shore A Hardness | 40 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
WIRE SEAL,RUBBER,SENSOR,PURPLE | Heilind Electronics |
WIRE SEAL,RUBBER,SENSOR,PURPLE,LIM Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Purple Cavity Diameter: 4.4 mm Cavity Diameter: .173 in Single Wire Seal (SWS) Silicone Purple 4.4 mm | Connector Seal & Cavity Plug | Part Number: 184141-1 | Internal Number: 184141-1 | TE Connectivity | TE Store |
Wire Seal, Ssc Series Connector | Newark Electronics |
WIRE SEAL, SSC SERIES CONNECTOR | element14 |
Automotive Connectors WIRE SEAL PURPLE | Sager |
Connector Accessories Wire Seal Purple | Avnet America |
Wire seal (AWG #12 GXL Wire) | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Wire Seal |
---|---|
For Use With | SSC Series Connectors |
Product Range | - |
Where can I find additional details, specifications and documents for a 184141-1?
Additional datasheets, footprints and schematics for 184141-1 are listed on our Part Details page. You can also find images and similar parts to 184141-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184141-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184141-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184141-1 fall under?
The 184141-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 184141-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184141-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184141-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184141-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 184141-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184141-1 often in real-time on the comparison pages.
What if I can't find stock of 184141-1?
You can fill out our help required form which you can use to request a quote for 184141-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.