Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
429
in stock
|
Buy Now | |
Rapid Electronics
from US$2.46
|
805
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
805
in stock
|
Buy Now | |
Distrelec
from US$2.38
|
805
in stock
|
Buy Now | |
element14
from US$2.12
|
429
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
427
in stock
|
Buy Now | |
TE Store
from US$1.52
|
295
in stock
|
Buy Now | |
TTI Europe
from US$1.88
|
90
in stock
|
Buy Now | |
Future Electronics
from US$2.11
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Height | 1.09in, 27.6mm |
Length | 22mm, .87in |
Width | .947in, 24.05mm |
Nominal Voltage Architecture | 90V, 42V, 24V, 12V, 80V, 125V, 48V |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1800 |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors HSG PLG 1X02C F/H GRY KEY:B | Rapid Electronics |
TE Connectivity Conn Housing PL 2 POS 5mm Crimp ST Cable Mount Automotive Package | Distrelec |
2 Pos. Plug Assy, Key B, Gray Rohs Compliant: Yes |Amp Te Connectivity 184002-1 | Newark Electronics |
2 POS. PLUG ASSY, KEY B, GRAY Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Female Terminals Wire-to-Board 2 | Automotive Housing | Part Number: 184002-1 | Internal Number: 184002-1 | .197" | TE Connectivity | TE Store |
2 Position Single Row Sealed Sensor Plug Housing Connector System | Future Electronics |
Conn Housing PL 2 POS 5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 184002-1?
Additional datasheets, footprints and schematics for 184002-1 are listed on our Part Details page. You can also find images and similar parts to 184002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184002-1 fall under?
The 184002-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184002-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184002-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 184002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184002-1 often in real-time on the comparison pages.
What if I can't find stock of 184002-1?
You can fill out our help required form which you can use to request a quote for 184002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.