Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
2,465
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,425
in stock
|
Buy Now | |
TE Store
from US$0.26
|
1,829
in stock
|
Buy Now | |
element14
from US$0.39
|
103
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.43
|
-
|
Buy Now | |
Distrelec
from US$0.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Width | 1.8mm, .071in |
Contact Termination Area Plating Material | Gold (Au) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Typical Current Rating | 17A |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², .85mm², 1.3mm², 20AWG |
Wire Insulation Diameter | 1.2 – 2.7mm, .047 – .106in |
Wire Size | .5 – 2mm² |
Agency/Standard | SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 6000 |
Wire Type | Copper |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
RECPT CONTACT 070 AUPHBZ | Rapid Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG | Farnell |
Recpt, Contact 070, Auphbz Rohs Compliant: Yes |Amp Te Connectivity 184030-1 | Newark Electronics |
RECPT, CONTACT 070, AUPHBZ Terminal Type: Receptacle Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 14 AWG Receptacle 1.8 mm .071" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 184030-1 | Internal Number: 184030-1 | 20 – 14 AWG | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP RECPT CONTACT 070 AUPHBZ | Distrelec |
Where can I find additional details, specifications and documents for a 184030-1?
Additional datasheets, footprints and schematics for 184030-1 are listed on our Part Details page. You can also find images and similar parts to 184030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184030-1 fall under?
The 184030-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 184030-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184030-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and TE Store have stock available or on a lead time for 184030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184030-1 often in real-time on the comparison pages.
What if I can't find stock of 184030-1?
You can fill out our help required form which you can use to request a quote for 184030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.