Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
2,614
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
2,614
in stock
|
Buy Now | |
element14
from US$0.74
|
2,614
in stock
|
Buy Now | |
TE Store
from US$0.56
|
682
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Power and Signal Group
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 3 |
Number of Rows | 1 |
Height | 27.6mm, 1.09in |
Width | 24.55mm, .967in |
Length | 27.6mm, 1.09in |
Nominal Voltage Architecture | 125V, 24V, 42V, 48V, 12V, 80V, 90V |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1300 |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
3 Pos. Plug Assy, Key A Rohs Compliant: Yes |Amp Te Connectivity 184032-1 | Newark Electronics |
3 POS. PLUG ASSY, KEY A 12H0393 | Farnell |
3 POS. PLUG ASSY, KEY A Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 3 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Female Terminals Wire-to-Board 3 | Automotive Housing | Part Number: 184032-1 | Internal Number: 184032-1 | .197" | TE Connectivity | TE Store |
Conn Housing RCP 3 POS Crimp ST Cable Mount Box | Avnet America |
Sealed Sensor Female Connector, 3 positions, 5mm pitch, no hybrid connector | Power and Signal Group |
Where can I find additional details, specifications and documents for a 184032-1?
Additional datasheets, footprints and schematics for 184032-1 are listed on our Part Details page. You can also find images and similar parts to 184032-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184032-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184032-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184032-1 fall under?
The 184032-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184032-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184032-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184032-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184032-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 184032-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184032-1 often in real-time on the comparison pages.
What if I can't find stock of 184032-1?
You can fill out our help required form which you can use to request a quote for 184032-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.