Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT GF |
Number of Positions | 4 |
Number of Rows | 2 |
Length | 23.2mm, .91in |
Width | 1.205in, 30.6mm |
Height | 27.6mm, 1.09in |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 48V, 12V, 80V |
Operating Voltage | 125VDC, 125VAC |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 1000 |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
2X2 Plg Asy Key A W/O Cpa C3 Natural |Amp Te Connectivity 184392-2 | Newark Electronics |
Conn Housing PL 4 POS ST | Avnet America |
2X2 PLG ASY, KEY A, W/O CPA C3 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 184392-2?
Additional datasheets, footprints and schematics for 184392-2 are listed on our Part Details page. You can also find images and similar parts to 184392-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184392-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184392-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184392-2 fall under?
The 184392-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184392-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184392-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 184392-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184392-2 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for 184392-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184392-2 often in real-time on the comparison pages.
What if I can't find stock of 184392-2?
You can fill out our help required form which you can use to request a quote for 184392-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.