Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.67
|
5,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
5,400
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
5,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
5,400
in stock
|
Buy Now | |
Farnell
from US$2.92
|
4,350
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
element14
from US$1.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Width | 30.6mm, 1.205in |
Length | .91in, 23.2mm |
Height | 27.6mm, 1.09in |
Nominal Voltage Architecture | 24V, 42V, 48V, 90V, 12V, 80V, 125V |
Operating Voltage | 125VDC, 125VAC |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Package |
Sealable | Yes |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors 2X2 Plg Assy Key B C3 Rohs Compliant: Yes |Amp Te Connectivity 184349-1 | Newark Electronics |
Automotive Connectors 2X2 PLG ASSY KEY B C3 | Rapid Electronics |
TE Connectivity WIRE-BOARD CONNECTOR 4POS Series SSC For Use With Sealed Sensor Contacts No. of Positions 4 | Distrelec |
CONN HOUSING, PLUG, 4POS | Farnell |
Conn Housing PL 4 POS Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 184349-1?
Additional datasheets, footprints and schematics for 184349-1 are listed on our Part Details page. You can also find images and similar parts to 184349-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184349-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184349-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184349-1 fall under?
The 184349-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184349-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184349-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184349-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184349-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 184349-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184349-1 often in real-time on the comparison pages.
What if I can't find stock of 184349-1?
You can fill out our help required form which you can use to request a quote for 184349-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.