Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0184046-1,
EM3604-000 |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
657
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
4,569
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
4,569
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,032
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.49
|
727
in stock
|
Buy Now | |
TE Store
from US$0.71
|
604
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
500
in stock
|
Buy Now | |
element14
from US$1.63
|
129
in stock
|
Buy Now | |
Farnell
from US$1.62
|
129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.06
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Rows | 1 |
Number of Positions | 4 |
Height | 27.6mm, 1.09in |
Width | 24.8mm, .976in |
Length | 32.6mm, 1.28in |
Operating Voltage | 125VAC, 125VDC |
Nominal Voltage Architecture | 90V, 24V, 42V, 125V, 48V, 12V, 80V |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1000 |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Connectors 4POS PLUG ASY KEY A | Rapid Electronics |
TE Connectivity Conn Housing PL 4 POS 5mm Crimp ST Cable Mount Black Package Automotive | Distrelec |
4 Pos. Plug Assy, Key A Rohs Compliant: Yes |Amp Te Connectivity 184046-1 | Newark Electronics |
4 Pos. Plug Assembly Key A | Dalroad Norslo |
SSC 4 way plug housing, key A | RS |
4 POS. PLUG ASSY, KEY A Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Device Wire-to-Board Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Housing for Female Terminals Wire-to-Device 4 | Automotive Housing | Part Number: 184046-1 | Internal Number: 184046-1 | Alias Number: AMP-0-0184046-1 | .197" | TE Connectivity | TE Store |
HOUSING, PLUG, SSC, A KEY, 4 WAY, | element14 |
Conn Housing PL 4 POS 5mm Crimp ST Cable Mount | Avnet America |
SSC Series, 4 Way Cable Mount Plug Housing | TE Connectivity 184046-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | - |
For Use With | SSC Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 184046-1?
Additional datasheets, footprints and schematics for 184046-1 are listed on our Part Details page. You can also find images and similar parts to 184046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184046-1 fall under?
The 184046-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 184046-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184046-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Dalroad Norslo and RS have stock available or on a lead time for 184046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184046-1 often in real-time on the comparison pages.
What if I can't find stock of 184046-1?
You can fill out our help required form which you can use to request a quote for 184046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.