184132-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

6 POS/4 CIRC PLUG ASSY, KEY B

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Black
Cable Exit Angle 180°
Body Material PBT GF
Number of Positions 6
Number of Rows 1
Width 24.8mm, .976in
Length 43.2mm, 1.701in
Height 1.087in, 27.6mm
Centerline (Pitch) .197in, 5mm
UL Flammability Rating UL 94-HB
Polarized No
Terminal Position Assurance No
Mounting Feature Without
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 800
Packaging Method Package
Strain Relief No
Connector System Wire-to-Wire, Wire-to-Board, Wire-to-Device
Hybrid Connector No
Connector Style Housing for female terminals
Primary Locking Feature Integrated in Housing
Sealable Yes
Operating Temperature Range -40 – 150°C, -40 – 302°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 184132-1?

Additional datasheets, footprints and schematics for 184132-1 are listed on our Part Details page. You can also find images and similar parts to 184132-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 184132-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184132-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 184132-1 fall under?

The 184132-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 184132-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 184132-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 184132-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 184132-1 have stock available?

Authorised distributors including Power and Signal Group have stock available or on a lead time for 184132-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 184132-1 often in real-time on the comparison pages.

What if I can't find stock of 184132-1?

You can fill out our help required form which you can use to request a quote for 184132-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay